Vishay Precision Group RES 10 OHM 1W 1% AXIAL CMF6010R000FHEK

Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 1% AXIAL - CMF6010R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% AXIAL
CMF6010R000FHEK
RES 10 OHM 1W 1% AXIAL CMF6010R000FHEK
RES 10ohm 1W 1% AXIAL

RES 10ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000FHEK-ND
Through Hole Resistors CMF6010R000FHEK-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 84R1418 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
84R1418
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 84R1418
METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FHEK CMF6010R000FHEK-ND 84R1418
Product Name RES 10 OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details