Vishay Intertechnology, Inc. RES 10.6K OHM 1W .1% AXIAL CMF6010K600BHR6

Description
RES 10.6Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.6Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.6K OHM 1W .1% AXIAL - CMF6010K600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.6K OHM 1W .1% AXIAL
CMF6010K600BHR6
RES 10.6K OHM 1W .1% AXIAL CMF6010K600BHR6
RES 10.6Kohm 1W .1% AXIAL

RES 10.6Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K600BHR6-ND
Through Hole Resistors CMF6010K600BHR6-ND
10.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,106Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,106Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9713
Resistor,metal Film,106Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9713
Resistor,Metal Film,106KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,106KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K600BHR6 CMF6010K600BHR6-ND 41C9713
Product Name RES 10.6K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,106Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details