Vishay Intertechnology, Inc. RES 10.1K OHM 1W .25% AXIAL CMF6010K100CHBF

Description
RES 10.1Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1W .25% AXIAL - CMF6010K100CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1W .25% AXIAL
CMF6010K100CHBF
RES 10.1K OHM 1W .25% AXIAL CMF6010K100CHBF
RES 10.1Kohm 1W .25% AXIAL

RES 10.1Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K100CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K100CHBF-ND
Through Hole Resistors CMF6010K100CHBF-ND
10.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C9686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C9686
Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C9686
Resistor,Metal Film,101KOhms,500WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,101KOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K100CHBF CMF6010K100CHBF-ND 41C9686
Product Name RES 10.1K OHM 1W .25% AXIAL Through Hole Resistors Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details