Metal Film Resistors - Through Hole 1/2watt 10Kohms .25%
10 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,100KOhms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6010K000CEBF | CMF6010K000CEBF-ND | 41C9668 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,100Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 10000 ohms | ||
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | |
| Configuration | Single Resistor | Single Resistor |