Vishay Intertechnology, Inc. RES 102.4K OHM 1W 0.1% AXIAL CMF60102K40BEEB

Description
RES 102.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 102.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102.4K OHM 1W 0.1% AXIAL - CMF60102K40BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102.4K OHM 1W 0.1% AXIAL
CMF60102K40BEEB
RES 102.4K OHM 1W 0.1% AXIAL CMF60102K40BEEB
RES 102.4Kohm 1W 0.1% AXIAL

RES 102.4Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60102K40BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60102K40BEEB-ND
Through Hole Resistors CMF60102K40BEEB-ND
102.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60102K40BEEB CMF60102K40BEEB-ND
Product Name RES 102.4K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details