Vishay Intertechnology, Inc. RES 102.4K OHM 1W 0.1% AXIAL CMF60102K40BEBF

Description
RES 102.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 102.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102.4K OHM 1W 0.1% AXIAL - CMF60102K40BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102.4K OHM 1W 0.1% AXIAL
CMF60102K40BEBF
RES 102.4K OHM 1W 0.1% AXIAL CMF60102K40BEBF
RES 102.4Kohm 1W 0.1% AXIAL

RES 102.4Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60102K40BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60102K40BEBF-ND
Through Hole Resistors CMF60102K40BEBF-ND
102.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9803
Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9803
CMF60, 102.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 102.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60102K40BEBF CMF60102K40BEBF-ND 41C9803
Product Name RES 102.4K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details