Vishay Intertechnology, Inc. RES 100 OHM 1W 1% AXIAL CMF60100R00FKRE70

Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% AXIAL - CMF60100R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% AXIAL
CMF60100R00FKRE70
RES 100 OHM 1W 1% AXIAL CMF60100R00FKRE70
RES 100ohm 1W 1% AXIAL

RES 100ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100R00FKRE70-ND
Through Hole Resistors CMF60100R00FKRE70-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100R00FKRE70 CMF60100R00FKRE70-ND
Product Name RES 100 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details