Vishay Intertechnology, Inc. RES 100K OHM 1W .1% AXIAL CMF60100K00BEEK

Description
RES 100Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W .1% AXIAL - CMF60100K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W .1% AXIAL
CMF60100K00BEEK
RES 100K OHM 1W .1% AXIAL CMF60100K00BEEK
RES 100Kohm 1W .1% AXIAL

RES 100Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00BEEK-ND
Through Hole Resistors CMF60100K00BEEK-ND
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00BEEK CMF60100K00BEEK-ND
Product Name RES 100K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details