Vishay Intertechnology, Inc. RES 0.931 OHM 1/2W 1% AXIAL CMF55R93100FLR6

Description
RES 0.931ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.931ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.931 OHM 1/2W 1% AXIAL - CMF55R93100FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.931 OHM 1/2W 1% AXIAL
CMF55R93100FLR6
RES 0.931 OHM 1/2W 1% AXIAL CMF55R93100FLR6
RES 0.931ohm 1/2W 1% AXIAL

RES 0.931ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R93100FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R93100FLR6-ND
Through Hole Resistors CMF55R93100FLR6-ND
931 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.931Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 40C5745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.931Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
40C5745
Resistor,metal Film,0.931Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 40C5745
Resistor,Metal Film,0.931Ohms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,0.931Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R93100FLR6 CMF55R93100FLR6-ND 40C5745
Product Name RES 0.931 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,0.931Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9310 ohms 0.9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details