Vishay Precision Group Metal Film Resistors - CMF55R84500FLR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R84500FLR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R84500FLR7
Metal Film Resistors - CMF55R84500FLR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 .845 1% T-0 Re7 Vishay - 67P8673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .845 1% T-0 Re7 Vishay
67P8673
Cmf-55 .845 1% T-0 Re7 Vishay 67P8673
CMF-55 .845 1% T-0 RE7

CMF-55 .845 1% T-0 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55R84500FLR7 67P8673
Product Name Metal Film Resistors - Cmf-55 .845 1% T-0 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers