Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R78700FLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R78700FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R78700FLR6
Metal Film Resistors - CMF55R78700FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55R78700FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R78700FLR6-ND
Through Hole Resistors CMF55R78700FLR6-ND
787 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.787Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 40C5738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.787Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
40C5738
Resistor,metal Film,0.787Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 40C5738
Resistor,Metal Film,0.787Ohms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,0.787Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R78700FLR6 CMF55R78700FLR6-ND 40C5738
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,0.787Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details