Vishay Intertechnology, Inc. RES 0.681 OHM 1/2W 1% AXIAL CMF55R68100FLR8

Description
RES 0.681ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 1/2W 1% AXIAL - CMF55R68100FLR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1/2W 1% AXIAL
CMF55R68100FLR8
RES 0.681 OHM 1/2W 1% AXIAL CMF55R68100FLR8
RES 0.681ohm 1/2W 1% AXIAL

RES 0.681ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R68100FLR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68100FLR8-ND
Through Hole Resistors CMF55R68100FLR8-ND
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .681 1% T-0 Re8 Vishay - 67P8655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .681 1% T-0 Re8 Vishay
67P8655
Cmf-55 .681 1% T-0 Re8 Vishay 67P8655
CMF-55 .681 1% T-0 RE8

CMF-55 .681 1% T-0 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68100FLR8 CMF55R68100FLR8-ND 67P8655
Product Name RES 0.681 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .681 1% T-0 Re8 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details