Vishay Intertechnology, Inc. Through Hole Resistors CMF55R68100FLEA

Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R68100FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68100FLEA-ND
Through Hole Resistors CMF55R68100FLEA-ND
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.681 OHM 1/2W 1% AXIAL - CMF55R68100FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1/2W 1% AXIAL
CMF55R68100FLEA
RES 0.681 OHM 1/2W 1% AXIAL CMF55R68100FLEA
RES 0.681ohm 1/2W 1% AXIAL

RES 0.681ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 .681 1% T-0 Ea E3 Vishay - 67P8651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .681 1% T-0 Ea E3 Vishay
67P8651
Cmf-55 .681 1% T-0 Ea E3 Vishay 67P8651
CMF-55 .681 1% T-0 EA e3

CMF-55 .681 1% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68100FLEA-ND CMF55R68100FLEA 67P8651
Product Name Through Hole Resistors RES 0.681 OHM 1/2W 1% AXIAL Cmf-55 .681 1% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details