Vishay Intertechnology, Inc. RES .68 OHM 1/2W 1% AXIAL CMF55R68000FNBF

Description
RES .68ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .68ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 1/2W 1% AXIAL - CMF55R68000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 1/2W 1% AXIAL
CMF55R68000FNBF
RES .68 OHM 1/2W 1% AXIAL CMF55R68000FNBF
RES .68ohm 1/2W 1% AXIAL

RES .68ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R68000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68000FNBF-ND
Through Hole Resistors CMF55R68000FNBF-ND
680 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .68 1% T-00 B14 Vishay - 67P8649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .68 1% T-00 B14 Vishay
67P8649
Cmf-55 .68 1% T-00 B14 Vishay 67P8649
CMF-55 .68 1% T-00 B14

CMF-55 .68 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68000FNBF CMF55R68000FNBF-ND 67P8649
Product Name RES .68 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .68 1% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details