Vishay Intertechnology, Inc. RES 0.62 OHM 1/2W 2% AXIAL CMF55R62000GLBF

Description
RES 0.62ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.62ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 1/2W 2% AXIAL - CMF55R62000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/2W 2% AXIAL
CMF55R62000GLBF
RES 0.62 OHM 1/2W 2% AXIAL CMF55R62000GLBF
RES 0.62ohm 1/2W 2% AXIAL

RES 0.62ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R62000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000GLBF-ND
Through Hole Resistors CMF55R62000GLBF-ND
620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.62Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay - 40C5729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.62Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay
40C5729
Resistor,metal Film,0.62Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay 40C5729
Resistor,Metal Film,0.62Ohms,250WV, 2+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,0.62Ohms,250WV,2+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R62000GLBF CMF55R62000GLBF-ND 40C5729
Product Name RES 0.62 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.62Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers