Vishay Intertechnology, Inc. RES .62 OHM 1/2W 1% AXIAL CMF55R62000FLRE

Description
RES .62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 1/2W 1% AXIAL - CMF55R62000FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1/2W 1% AXIAL
CMF55R62000FLRE
RES .62 OHM 1/2W 1% AXIAL CMF55R62000FLRE
RES .62ohm 1/2W 1% AXIAL

RES .62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R62000FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000FLRE-ND
Through Hole Resistors CMF55R62000FLRE-ND
620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay - 40C5726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay
40C5726
Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay 40C5726
CMF55, 0.62 Ohm, +/- 1 Percent, 150 ppm

CMF55, 0.62 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R62000FLRE CMF55R62000FLRE-ND 40C5726
Product Name RES .62 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers