Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R62000FLBF

Description
Metal Film Resistors - Through Hole 1/4watt 0.62ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 0.62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R62000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R62000FLBF
Metal Film Resistors - CMF55R62000FLBF
Metal Film Resistors - Through Hole 1/4watt 0.62ohms 1%

Metal Film Resistors - Through Hole 1/4watt 0.62ohms 1%

Supplier's Site
Through Hole Resistors - CMF55R62000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000FLBF-ND
Through Hole Resistors CMF55R62000FLBF-ND
620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay - 40C5725 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay
40C5725
Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay 40C5725
CMF55, 0.62 Ohm, +/- 1 Percent, 150 ppm

CMF55, 0.62 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R62000FLBF CMF55R62000FLBF-ND 40C5725
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 0.62 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers