Vishay Intertechnology, Inc. RES .5 OHM 1/2W 2% AXIAL CMF55R50000GLEA

Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1/2W 2% AXIAL - CMF55R50000GLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 2% AXIAL
CMF55R50000GLEA
RES .5 OHM 1/2W 2% AXIAL CMF55R50000GLEA
RES .5ohm 1/2W 2% AXIAL

RES .5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R50000GLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000GLEA-ND
Through Hole Resistors CMF55R50000GLEA-ND
500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .5 2% T-0 Ea E3 Vishay - 67P8599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 2% T-0 Ea E3 Vishay
67P8599
Cmf-55 .5 2% T-0 Ea E3 Vishay 67P8599
CMF-55 .5 2% T-0 EA e3

CMF-55 .5 2% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000GLEA CMF55R50000GLEA-ND 67P8599
Product Name RES .5 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 .5 2% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details