Vishay Intertechnology, Inc. Through Hole Resistors CMF55R50000FLEB

Description
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R50000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R50000FLEB-ND
Through Hole Resistors CMF55R50000FLEB-ND
500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .5 OHM 1/2W 1% AXIAL - CMF55R50000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1/2W 1% AXIAL
CMF55R50000FLEB
RES .5 OHM 1/2W 1% AXIAL CMF55R50000FLEB
RES .5ohm 1/2W 1% AXIAL

RES .5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 .5 1% T-0 Eb E3 Vishay - 67P8594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .5 1% T-0 Eb E3 Vishay
67P8594
Cmf-55 .5 1% T-0 Eb E3 Vishay 67P8594
CMF-55 .5 1% T-0 EB e3

CMF-55 .5 1% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R50000FLEB-ND CMF55R50000FLEB 67P8594
Product Name Through Hole Resistors RES .5 OHM 1/2W 1% AXIAL Cmf-55 .5 1% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers