390 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole
Resistor,Metal Film,0.39Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55R39000GNR6-ND | CMF55R39000GNR6 | 40C5711 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Resistor,metal Film,0.39Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 0.3900 ohms |