Vishay Intertechnology, Inc. RES 0.33 OHM 1/2W 2% AXIAL CMF55R33000GNEK

Description
RES 0.33ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/2W 2% AXIAL - CMF55R33000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/2W 2% AXIAL
CMF55R33000GNEK
RES 0.33 OHM 1/2W 2% AXIAL CMF55R33000GNEK
RES 0.33ohm 1/2W 2% AXIAL

RES 0.33ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R33000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R33000GNEK-ND
Through Hole Resistors CMF55R33000GNEK-ND
330 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .33 2% T-00 Ek E3 Vishay - 67P8582 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .33 2% T-00 Ek E3 Vishay
67P8582
Cmf-55 .33 2% T-00 Ek E3 Vishay 67P8582
CMF-55 .33 2% T-00 EK e3

CMF-55 .33 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R33000GNEK CMF55R33000GNEK-ND 67P8582
Product Name RES 0.33 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 .33 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details