Vishay Intertechnology, Inc. RES .25 OHM 1/2W 2% AXIAL CMF55R25000GNR6

Description
RES .25ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES .25ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .25 OHM 1/2W 2% AXIAL - CMF55R25000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1/2W 2% AXIAL
CMF55R25000GNR6
RES .25 OHM 1/2W 2% AXIAL CMF55R25000GNR6
RES .25ohm 1/2W 2% AXIAL

RES .25ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R25000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R25000GNR6-ND
Through Hole Resistors CMF55R25000GNR6-ND
250 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R25000GNR6 CMF55R25000GNR6-ND
Product Name RES .25 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details