Vishay Intertechnology, Inc. RES 0.18 OHM 1/2W 2% AXIAL CMF55R18000GNBF

Description
RES 0.18ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.18ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 1/2W 2% AXIAL - CMF55R18000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1/2W 2% AXIAL
CMF55R18000GNBF
RES 0.18 OHM 1/2W 2% AXIAL CMF55R18000GNBF
RES 0.18ohm 1/2W 2% AXIAL

RES 0.18ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R18000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R18000GNBF-ND
Through Hole Resistors CMF55R18000GNBF-ND
180 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF55R18000GNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF55R18000GNBF
Through Hole Resistors CMF55R18000GNBF
RES 0.18 OHM 1/2W 2% AXIAL

RES 0.18 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF55R18000GNBF CMF55R18000GNBF-ND CMF55R18000GNBF
Product Name RES 0.18 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details