Vishay Intertechnology, Inc. RES 0.12 OHM 1/2W 2% AXIAL CMF55R12000GNEB

Description
RES 0.12ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.12ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 1/2W 2% AXIAL - CMF55R12000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1/2W 2% AXIAL
CMF55R12000GNEB
RES 0.12 OHM 1/2W 2% AXIAL CMF55R12000GNEB
RES 0.12ohm 1/2W 2% AXIAL

RES 0.12ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R12000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R12000GNEB-ND
Through Hole Resistors CMF55R12000GNEB-ND
120 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R12000GNEB CMF55R12000GNEB-ND
Product Name RES 0.12 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details