Vishay Intertechnology, Inc. Through Hole Resistors CMF55R10000JNEA

Description
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R10000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R10000JNEA-ND
Through Hole Resistors CMF55R10000JNEA-ND
100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.1 OHM 1/2W 5% AXIAL - CMF55R10000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/2W 5% AXIAL
CMF55R10000JNEA
RES 0.1 OHM 1/2W 5% AXIAL CMF55R10000JNEA
RES 0.1ohm 1/2W 5% AXIAL

RES 0.1ohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55R10000JNEA-ND CMF55R10000JNEA
Product Name Through Hole Resistors RES 0.1 OHM 1/2W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details