Vishay Intertechnology, Inc. METAL FILM,1/8W,0.1,2%,200PPM,T/R CMF55R10000GNR6

Description
METAL FILM,1/8W,0.1,2%,200 PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,0.1,2%,200 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,0.1,2%,200PPM,T/R - CMF55R10000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,0.1,2%,200PPM,T/R
CMF55R10000GNR6
METAL FILM,1/8W,0.1,2%,200PPM,T/R CMF55R10000GNR6
METAL FILM,1/8W,0.1,2%,200 PPM,T/R

METAL FILM,1/8W,0.1,2%,200PPM,T/R

Supplier's Site
Through Hole Resistors - CMF55R10000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R10000GNR6-ND
Through Hole Resistors CMF55R10000GNR6-ND
100 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55R10000GNR6 CMF55R10000GNR6-ND
Product Name METAL FILM,1/8W,0.1,2%,200PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details