Vishay Intertechnology, Inc. RES 9.31 OHM 1/2W 1% AXIAL CMF559R3100FKEB

Description
RES 9.31ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1/2W 1% AXIAL - CMF559R3100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/2W 1% AXIAL
CMF559R3100FKEB
RES 9.31 OHM 1/2W 1% AXIAL CMF559R3100FKEB
RES 9.31ohm 1/2W 1% AXIAL

RES 9.31ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559R3100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R3100FKEB-ND
Through Hole Resistors CMF559R3100FKEB-ND
9.31 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31 1% T-1 Eb E3 Vishay - 69P2191 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31 1% T-1 Eb E3 Vishay
69P2191
Cmf-55 9.31 1% T-1 Eb E3 Vishay 69P2191
CMF-55 9.31 1% T-1 EB e3

CMF-55 9.31 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R3100FKEB CMF559R3100FKEB-ND 69P2191
Product Name RES 9.31 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.31 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers