Vishay Intertechnology, Inc. Metal Film Resistors - CMF559R0000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559R0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559R0000FKR6
Metal Film Resistors - CMF559R0000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF559R0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559R0000FKR6-ND
Through Hole Resistors CMF559R0000FKR6-ND
9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9 Ohm, +/1 Percent, 100 Ppm Vishay - 41C8908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9 Ohm, +/1 Percent, 100 Ppm Vishay
41C8908
Cmf55, 9 Ohm, +/1 Percent, 100 Ppm Vishay 41C8908
CMF55, 9 Ohm, +/- 1 Percent, 100 ppm

CMF55, 9 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559R0000FKR6 CMF559R0000FKR6-ND 41C8908
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 9 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers