Vishay Intertechnology, Inc. RES 9.53M OHM 1/2W 2% AXIAL CMF559M5300GKEA

Description
RES 9.53Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 9.53Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 1/2W 2% AXIAL - CMF559M5300GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/2W 2% AXIAL
CMF559M5300GKEA
RES 9.53M OHM 1/2W 2% AXIAL CMF559M5300GKEA
RES 9.53Mohm 1/2W 2% AXIAL

RES 9.53Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M5300GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M5300GKEA-ND
Through Hole Resistors CMF559M5300GKEA-ND
9.53 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.53M 2% T-1 Ea E3 Vishay - 69P2164 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.53M 2% T-1 Ea E3 Vishay
69P2164
Cmf-55 9.53M 2% T-1 Ea E3 Vishay 69P2164
CMF-55 9.53M 2% T-1 EA e3

CMF-55 9.53M 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M5300GKEA CMF559M5300GKEA-ND 69P2164
Product Name RES 9.53M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 9.53M 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers