Vishay Intertechnology, Inc. RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JNR6

Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JNR6
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JNR6
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M1000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JNR6-ND
Through Hole Resistors CMF559M1000JNR6-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1M 5% T-00 Re6 Vishay - 69P2151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1M 5% T-00 Re6 Vishay
69P2151
Cmf-55 9.1M 5% T-00 Re6 Vishay 69P2151
CMF-55 9.1M 5% T-00 RE6

CMF-55 9.1M 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JNR6 CMF559M1000JNR6-ND 69P2151
Product Name RES 9.1M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9.1M 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers