Vishay Intertechnology, Inc. RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JKEB

Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/2W 5% AXIAL - CMF559M1000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/2W 5% AXIAL
CMF559M1000JKEB
RES 9.1M OHM 1/2W 5% AXIAL CMF559M1000JKEB
RES 9.1Mohm 1/2W 5% AXIAL

RES 9.1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559M1000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M1000JKEB-ND
Through Hole Resistors CMF559M1000JKEB-ND
9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1M 5% T-1 Eb E3 Vishay - 69P2139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1M 5% T-1 Eb E3 Vishay
69P2139
Cmf-55 9.1M 5% T-1 Eb E3 Vishay 69P2139
CMF-55 9.1M 5% T-1 EB e3

CMF-55 9.1M 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M1000JKEB CMF559M1000JKEB-ND 69P2139
Product Name RES 9.1M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9.1M 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details