Vishay Intertechnology, Inc. Through Hole Resistors CMF559M0900GNRE

Description
9.09 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.09 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M0900GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0900GNRE-ND
Through Hole Resistors CMF559M0900GNRE-ND
9.09 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.09M OHM 1/2W 2% AXIAL - CMF559M0900GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/2W 2% AXIAL
CMF559M0900GNRE
RES 9.09M OHM 1/2W 2% AXIAL CMF559M0900GNRE
RES 9.09Mohm 1/2W 2% AXIAL

RES 9.09Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 9.09M 2% T-00 R36 Vishay - 69P2134 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09M 2% T-00 R36 Vishay
69P2134
Cmf-55 9.09M 2% T-00 R36 Vishay 69P2134
CMF-55 9.09M 2% T-00 R36

CMF-55 9.09M 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0900GNRE-ND CMF559M0900GNRE 69P2134
Product Name Through Hole Resistors RES 9.09M OHM 1/2W 2% AXIAL Cmf-55 9.09M 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details