Vishay Intertechnology, Inc. Through Hole Resistors CMF559M0900FKRE

Description
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M0900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0900FKRE-ND
Through Hole Resistors CMF559M0900FKRE-ND
9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.09M OHM 1/2W 1% AXIAL - CMF559M0900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/2W 1% AXIAL
CMF559M0900FKRE
RES 9.09M OHM 1/2W 1% AXIAL CMF559M0900FKRE
RES 9.09Mohm 1/2W 1% AXIAL

RES 9.09Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 9.09M 1% T-1 R36 Vishay - 69P2129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.09M 1% T-1 R36 Vishay
69P2129
Cmf-55 9.09M 1% T-1 R36 Vishay 69P2129
CMF-55 9.09M 1% T-1 R36

CMF-55 9.09M 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0900FKRE-ND CMF559M0900FKRE 69P2129
Product Name Through Hole Resistors RES 9.09M OHM 1/2W 1% AXIAL Cmf-55 9.09M 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details