Vishay Intertechnology, Inc. Through Hole Resistors CMF559M0000FKEK

Description
9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559M0000FKEK-ND
Through Hole Resistors CMF559M0000FKEK-ND
9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9M OHM 1/2W 1% AXIAL - CMF559M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9M OHM 1/2W 1% AXIAL
CMF559M0000FKEK
RES 9M OHM 1/2W 1% AXIAL CMF559M0000FKEK
RES 9Mohm 1/2W 1% AXIAL

RES 9Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 9M 1% T-1 Ek E3 Vishay - 69P2123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9M 1% T-1 Ek E3 Vishay
69P2123
Cmf-55 9M 1% T-1 Ek E3 Vishay 69P2123
CMF-55 9M 1% T-1 EK e3

CMF-55 9M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559M0000FKEK-ND CMF559M0000FKEK 69P2123
Product Name Through Hole Resistors RES 9M OHM 1/2W 1% AXIAL Cmf-55 9M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details