Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FHRE70

Description
RES 9.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W 1% AXIAL - CMF559K7600FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 1% AXIAL
CMF559K7600FHRE70
RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FHRE70
RES 9.76Kohm 1/2W 1% AXIAL

RES 9.76Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K7600FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600FHRE70-ND
Through Hole Resistors CMF559K7600FHRE70-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 9.76 Kohm, +/1 Percent, 50 Ppm Vishay - 41C8864 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.76 Kohm, +/1 Percent, 50 Ppm Vishay
41C8864
Cmf55, 9.76 Kohm, +/1 Percent, 50 Ppm Vishay 41C8864
CMF55, 9.76 kOhm, +/- 1 Percent, 50 ppm

CMF55, 9.76 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600FHRE70 CMF559K7600FHRE70-ND 41C8864
Product Name RES 9.76K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 9.76 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details