Vishay Intertechnology, Inc. Through Hole Resistors CMF559K7600FHEB70

Description
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K7600FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600FHEB70-ND
Through Hole Resistors CMF559K7600FHEB70-ND
9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76K OHM 1/2W 1% AXIAL - CMF559K7600FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 1% AXIAL
CMF559K7600FHEB70
RES 9.76K OHM 1/2W 1% AXIAL CMF559K7600FHEB70
RES 9.76Kohm 1/2W 1% AXIAL

RES 9.76Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 9.76K 1% T-2 Eb E3 Vishay - 69P2110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 9.76K 1% T-2 Eb E3 Vishay
69P2110
Cmf-55-70 9.76K 1% T-2 Eb E3 Vishay 69P2110
CMF-55-70 9.76K 1% T-2 EB e3

CMF-55-70 9.76K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600FHEB70-ND CMF559K7600FHEB70 69P2110
Product Name Through Hole Resistors RES 9.76K OHM 1/2W 1% AXIAL Cmf-55-70 9.76K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details