Vishay Intertechnology, Inc. Metal Film Resistors - CMF559K7600CHR6

Description
Metal Film Resistors - Through Hole 1/4watt 9.76Kohms 0.25%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 9.76Kohms 0.25%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF559K7600CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K7600CHR6
Metal Film Resistors - CMF559K7600CHR6
Metal Film Resistors - Through Hole 1/4watt 9.76Kohms 0.25%

Metal Film Resistors - Through Hole 1/4watt 9.76Kohms 0.25%

Supplier's Site
Through Hole Resistors - CMF559K7600CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K7600CHR6-ND
Through Hole Resistors CMF559K7600CHR6-ND
9.76 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.76K .25% T-2 Re6 Vishay - 69P2104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.76K .25% T-2 Re6 Vishay
69P2104
Cmf-55 9.76K .25% T-2 Re6 Vishay 69P2104
CMF-55 9.76K .25% T-2 RE6

CMF-55 9.76K .25% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K7600CHR6 CMF559K7600CHR6-ND 69P2104
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 9.76K .25% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details