Vishay Intertechnology, Inc. RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FHEB

Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/2W 1% AXIAL - CMF559K5300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W 1% AXIAL
CMF559K5300FHEB
RES 9.53K OHM 1/2W 1% AXIAL CMF559K5300FHEB
RES 9.53Kohm 1/2W 1% AXIAL

RES 9.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF9.53KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.53KHFCT-ND
Through Hole Resistors CMF9.53KHFCT-ND
9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF9.53KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF9.53KHFTR-ND
Through Hole Resistors CMF9.53KHFTR-ND
9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.53K 1% T-2 Eb E3 Vishay - 69P2079 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.53K 1% T-2 Eb E3 Vishay
69P2079
Cmf-55 9.53K 1% T-2 Eb E3 Vishay 69P2079
CMF-55 9.53K 1% T-2 EB e3

CMF-55 9.53K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K5300FHEB CMF9.53KHFCT-ND 69P2079
Product Name RES 9.53K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.53K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details