Vishay Intertechnology, Inc. Through Hole Resistors CMF559K5300DHRE

Description
9.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K5300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K5300DHRE-ND
Through Hole Resistors CMF559K5300DHRE-ND
9.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.53K OHM 1/2W .5% AXIAL - CMF559K5300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/2W .5% AXIAL
CMF559K5300DHRE
RES 9.53K OHM 1/2W .5% AXIAL CMF559K5300DHRE
RES 9.53Kohm 1/2W .5% AXIAL

RES 9.53Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 9.53K .5% T-2 R36 Vishay - 69P2077 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.53K .5% T-2 R36 Vishay
69P2077
Cmf-55 9.53K .5% T-2 R36 Vishay 69P2077
CMF-55 9.53K .5% T-2 R36

CMF-55 9.53K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K5300DHRE-ND CMF559K5300DHRE 69P2077
Product Name Through Hole Resistors RES 9.53K OHM 1/2W .5% AXIAL Cmf-55 9.53K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details