Vishay Intertechnology, Inc. RES 9.42K OHM 1/2W 1% AXIAL CMF559K4200FKEB

Description
RES 9.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/2W 1% AXIAL - CMF559K4200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/2W 1% AXIAL
CMF559K4200FKEB
RES 9.42K OHM 1/2W 1% AXIAL CMF559K4200FKEB
RES 9.42Kohm 1/2W 1% AXIAL

RES 9.42Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K4200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K4200FKEB-ND
Through Hole Resistors CMF559K4200FKEB-ND
9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.42K 1% T-1 Eb E3 Vishay - 48P7245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.42K 1% T-1 Eb E3 Vishay
48P7245
Cmf-55 9.42K 1% T-1 Eb E3 Vishay 48P7245
CMF-55 9.42K 1% T-1 EB e3

CMF-55 9.42K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K4200FKEB CMF559K4200FKEB-ND 48P7245
Product Name RES 9.42K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.42K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details