Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FKEK

Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W 1% AXIAL - CMF559K3100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W 1% AXIAL
CMF559K3100FKEK
RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FKEK
RES 9.31Kohm 1/2W 1% AXIAL

RES 9.31Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100FKEK-ND
Through Hole Resistors CMF559K3100FKEK-ND
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31K 1% T-1 Ek E3 Vishay - 48P7243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K 1% T-1 Ek E3 Vishay
48P7243
Cmf-55 9.31K 1% T-1 Ek E3 Vishay 48P7243
CMF-55 9.31K 1% T-1 EK e3

CMF-55 9.31K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100FKEK CMF559K3100FKEK-ND 48P7243
Product Name RES 9.31K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.31K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details