Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FKEB

Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W 1% AXIAL - CMF559K3100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W 1% AXIAL
CMF559K3100FKEB
RES 9.31K OHM 1/2W 1% AXIAL CMF559K3100FKEB
RES 9.31Kohm 1/2W 1% AXIAL

RES 9.31Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100FKEB-ND
Through Hole Resistors CMF559K3100FKEB-ND
9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31K 1% T-1 Eb E3 Vishay - 48P7242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K 1% T-1 Eb E3 Vishay
48P7242
Cmf-55 9.31K 1% T-1 Eb E3 Vishay 48P7242
CMF-55 9.31K 1% T-1 EB e3

CMF-55 9.31K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100FKEB CMF559K3100FKEB-ND 48P7242
Product Name RES 9.31K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 9.31K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details