Vishay Intertechnology, Inc. RES 9.31K OHM 1/2W .1% AXIAL CMF559K3100BHEB

Description
RES 9.31Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/2W .1% AXIAL - CMF559K3100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/2W .1% AXIAL
CMF559K3100BHEB
RES 9.31K OHM 1/2W .1% AXIAL CMF559K3100BHEB
RES 9.31Kohm 1/2W .1% AXIAL

RES 9.31Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K3100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K3100BHEB-ND
Through Hole Resistors CMF559K3100BHEB-ND
9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.31K .1% T-2 Eb E3 Vishay - 69P2055 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.31K .1% T-2 Eb E3 Vishay
69P2055
Cmf-55 9.31K .1% T-2 Eb E3 Vishay 69P2055
CMF-55 9.31K .1% T-2 EB e3

CMF-55 9.31K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K3100BHEB CMF559K3100BHEB-ND 69P2055
Product Name RES 9.31K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 9.31K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details