Vishay Intertechnology, Inc. Through Hole Resistors CMF559K2000BER6

Description
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF559K2000BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF559K2000BER6TR-ND
Through Hole Resistors 541-CMF559K2000BER6TR-ND
9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF559K2000BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF559K2000BER6CT-ND
Through Hole Resistors 541-CMF559K2000BER6CT-ND
RES 9.2K OHM 1/2W .1% AXIAL

RES 9.2K OHM 1/2W .1% AXIAL

Buy Now Datasheet
Metal Film Resistors - - CMF559K2000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K2000BER6
Metal Film Resistors - CMF559K2000BER6
Metal Film Resistors - Through Hole 1/4watt 9.2Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 9.2Kohms .1%

Supplier's Site
Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8798
Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8798
Resistor,Metal Film,92KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,92KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF559K2000BER6TR-ND CMF559K2000BER6 41C8798
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details