Vishay Intertechnology, Inc. RES 9.1K OHM 1/2W 5% AXIAL CMF559K1000JKEK

Description
RES 9.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/2W 5% AXIAL - CMF559K1000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/2W 5% AXIAL
CMF559K1000JKEK
RES 9.1K OHM 1/2W 5% AXIAL CMF559K1000JKEK
RES 9.1Kohm 1/2W 5% AXIAL

RES 9.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K1000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K1000JKEK-ND
Through Hole Resistors CMF559K1000JKEK-ND
9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9.1K 5% T-1 Ek E3 Vishay - 69P2040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.1K 5% T-1 Ek E3 Vishay
69P2040
Cmf-55 9.1K 5% T-1 Ek E3 Vishay 69P2040
CMF-55 9.1K 5% T-1 EK e3

CMF-55 9.1K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K1000JKEK CMF559K1000JKEK-ND 69P2040
Product Name RES 9.1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 9.1K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers