Vishay Intertechnology, Inc. Through Hole Resistors CMF559K0440CHBF

Description
9.044 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.044 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K0440CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0440CHBF-ND
Through Hole Resistors CMF559K0440CHBF-ND
9.044 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.044 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF559K0440CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF559K0440CHBF
Metal Film Resistors - CMF559K0440CHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 9.044K .25% T-2 B14 Vishay - 69P2016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.044K .25% T-2 B14 Vishay
69P2016
Cmf-55 9.044K .25% T-2 B14 Vishay 69P2016
CMF-55 9.044K .25% T-2 B14

CMF-55 9.044K .25% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0440CHBF-ND CMF559K0440CHBF 69P2016
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 9.044K .25% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details