Vishay Intertechnology, Inc. Through Hole Resistors CMF559K0100BER6

Description
9.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K0100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0100BER6-ND
Through Hole Resistors CMF559K0100BER6-ND
9.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.01K OHM 1/2W 0.1% AXIAL - CMF559K0100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.01K OHM 1/2W 0.1% AXIAL
CMF559K0100BER6
RES 9.01K OHM 1/2W 0.1% AXIAL CMF559K0100BER6
RES 9.01Kohm 1/2W 0.1% AXIAL

RES 9.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8762
Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8762
CMF55, 9.01 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 9.01 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0100BER6-ND CMF559K0100BER6 41C8762
Product Name Through Hole Resistors RES 9.01K OHM 1/2W 0.1% AXIAL Cmf55, 9.01 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details