Vishay Intertechnology, Inc. Through Hole Resistors CMF559K0000BHEK

Description
9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF559K0000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0000BHEK-ND
Through Hole Resistors CMF559K0000BHEK-ND
9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9K OHM 1/2W 0.1% AXIAL - CMF559K0000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/2W 0.1% AXIAL
CMF559K0000BHEK
RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BHEK
RES 9Kohm 1/2W 0.1% AXIAL

RES 9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 9K .1% T-2 Ek E3 Vishay - 69P2009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9K .1% T-2 Ek E3 Vishay
69P2009
Cmf-55 9K .1% T-2 Ek E3 Vishay 69P2009
CMF-55 9K .1% T-2 EK e3

CMF-55 9K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0000BHEK-ND CMF559K0000BHEK 69P2009
Product Name Through Hole Resistors RES 9K OHM 1/2W 0.1% AXIAL Cmf-55 9K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details