Vishay Intertechnology, Inc. RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BEEB

Description
RES 9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/2W 0.1% AXIAL - CMF559K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/2W 0.1% AXIAL
CMF559K0000BEEB
RES 9K OHM 1/2W 0.1% AXIAL CMF559K0000BEEB
RES 9Kohm 1/2W 0.1% AXIAL

RES 9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF559K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF559K0000BEEB-ND
Through Hole Resistors CMF559K0000BEEB-ND
9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 9K .1% T-9 Eb E3 Vishay - 69P2005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9K .1% T-9 Eb E3 Vishay
69P2005
Cmf-55 9K .1% T-9 Eb E3 Vishay 69P2005
CMF-55 9K .1% T-9 EB e3

CMF-55 9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF559K0000BEEB CMF559K0000BEEB-ND 69P2005
Product Name RES 9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details