Vishay Intertechnology, Inc. RES 99K OHM 1/2W 1% AXIAL CMF5599K000FER6

Description
RES 99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 99K OHM 1/2W 1% AXIAL - CMF5599K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 99K OHM 1/2W 1% AXIAL
CMF5599K000FER6
RES 99K OHM 1/2W 1% AXIAL CMF5599K000FER6
RES 99Kohm 1/2W 1% AXIAL

RES 99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5599K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5599K000FER6-ND
Through Hole Resistors CMF5599K000FER6-ND
99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 99 Kohm, +/1 Percent, 25 Ppm Vishay - 41C9217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 99 Kohm, +/1 Percent, 25 Ppm Vishay
41C9217
Cmf55, 99 Kohm, +/1 Percent, 25 Ppm Vishay 41C9217
CMF55, 99 kOhm, +/- 1 Percent, 25 ppm

CMF55, 99 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5599K000FER6 CMF5599K000FER6-ND 41C9217
Product Name RES 99K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 99 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 99000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details